onsemi Photodiodes QSE773E3R0

Description
Photodiode 940nm 50ns 120° Radial, Side View
Request a Quote Datasheet
Description
Photodiode 940nm 50ns 120° Radial, Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - QSE773E3R0CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
QSE773E3R0CT-ND
Photodiodes QSE773E3R0CT-ND
Photodiode 940nm 50ns 120° Radial, Side View

Photodiode 940nm 50ns 120° Radial, Side View

Buy Now Datasheet
Photodiodes - QSE773E3R0TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
QSE773E3R0TR-ND
Photodiodes QSE773E3R0TR-ND
Photodiode 940nm 50ns 120° Radial, Side View

Photodiode 940nm 50ns 120° Radial, Side View

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - 1336637-QSE773E3R0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
1336637-QSE773E3R0
Sensors, Transducers - Optical Sensors - Photodiodes 1336637-QSE773E3R0
Manufacturer: onsemi Win Source Part Number: 1336637-QSE773E3R0 Category: Sensors, Transducers>Optical Sensors - Photodiodes Packaging: Reel - TR Response Time: 50ns Standard Package: 1,000 Mounting: Through Hole, Right Angle Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32 V Viewing Angle: 120° Wavelength: 940nm Current - Dark (Typ): 30nA Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Side View ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Other Part Number: QSE773E3R0CT,QSE773E 3R0TR,QSE773E3R0DKR, QSE773E3R0DKR-ND,FAI FSCQSE773E3R0,2156-Q SE773E3R0-OS,QSE773E 3R0DKRINACTIVE,QSE77 3E3R0-ND Base Product Number: QSE773 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1336637-QSE773E3R0
Category: Sensors, Transducers>Optical Sensors - Photodiodes
Packaging: Reel - TR
Response Time: 50ns
Standard Package: 1,000
Mounting: Through Hole, Right Angle
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 32 V
Viewing Angle: 120°
Wavelength: 940nm
Current - Dark (Typ): 30nA
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Side View
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.49.1050
Other Part Number: QSE773E3R0CT,QSE773E3R0TR,QSE773E3R0DKR,QSE773E3R0DKR-ND,FAIFSCQSE773E3R0,2156-QSE773E3R0-OS,QSE773E3R0DKRINACTIVE,QSE773E3R0-ND
Base Product Number: QSE773
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
QSE773E3R0
Photodiodes QSE773E3R0
Photodiodes Photodiode Plastic Si PIN

Photodiodes Photodiode Plastic Si PIN

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Photodiodes
QSE773E3R0
Optocoupler/LED/Digital Tube/Photoelectric Device >> Photodiodes QSE773E3R0
32V 940nm ±60° 30nA Plugin,L=5.5mm Photodiodes ROHS

32V 940nm ±60° 30nA Plugin,L=5.5mm Photodiodes ROHS

Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - QSE773E3R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
QSE773E3R0
Sensors, Transducers - Optical Sensors - Photodiodes QSE773E3R0
SENSOR PHOTODIODE PIN

SENSOR PHOTODIODE PIN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number QSE773E3R0CT-ND 1336637-QSE773E3R0 QSE773E3R0 QSE773E3R0 QSE773E3R0
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes Optocoupler/LED/Digital Tube/Photoelectric Device >> Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 940 nm (9400 Å) 940 nm (9400 Å)
Photodiode Package Leaded; Radial, Side View
Unlock Full Specs
to access all available technical data

Similar Products

Schmitt trigger circuit photo IC - S12558-01DT - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response IR
Operating Temperature -25 to 80 C (-13 to 176 F)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 1.52 mm (0.0600 inch)
View Details