PIN Photodiode 920nm Sensitive 20deg 5mm
PIN Photodiode 920nm Sensitive 20deg 5mm
PIN Photodiode 920nm Sensitive 20deg 5mm
Photodiodes T-1.75 380 to1100nm +/-20 deg
SENSOR PHOTODIODE 920NM RADIAL
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 8151241 | 751-1001-ND | BPV10 | BPV10 |
| Product Name | Photodiodes | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Photodiode Type | PIN Photodiode | PIN Photodiode | ||
| Spectral Response Range | 380 nm (3800 Å) | 380 to 1100 nm (3800 to 11000 Å) | ||
| Peak Sensitivity Wavelength | 920 nm (9200 Å) | 920 nm (9200 Å) | ||
| Photodiode Package | T-1 3/4 | Leaded; THT; Radial |