Vishay Intertechnology, Inc. Photodiodes TEMD1030

Description
Photodiode 940nm 4ns 30°
Request a Quote Datasheet
Description
Photodiode 940nm 4ns 30°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 751-1045-2-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1045-2-ND
Photodiodes 751-1045-2-ND
Photodiode 940nm 4ns 30°

Photodiode 940nm 4ns 30°

Buy Now Datasheet
Photodiodes - 751-1045-6-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1045-6-ND
Photodiodes 751-1045-6-ND
Photodiode 940nm 4ns 30°

Photodiode 940nm 4ns 30°

Buy Now Datasheet
Photodiodes - 751-1045-1-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1045-1-ND
Photodiodes 751-1045-1-ND
Photodiode 940nm 4ns 30°

Photodiode 940nm 4ns 30°

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - TEMD1030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
TEMD1030
Sensors, Transducers - Optical Sensors - Photodiodes TEMD1030
SENSOR PHOTODIODE 940NM

SENSOR PHOTODIODE 940NM

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
TEMD1030
Photodiodes TEMD1030
Photodiodes Yoke 790 to 1050nm +/-15 deg

Photodiodes Yoke 790 to 1050nm +/-15 deg

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes
Product Number 751-1045-2-ND TEMD1030 TEMD1030
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 790 to 1050 nm (7900 to 10500 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
Photodiode Package SMT
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
InGaAs photodiodes - G12180-220A - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1650 nm (9000 to 16500 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 51-KPDA020P-H8-B-ND - DigiKey
California Eastern Laboratories - CEL
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 780 nm (7800 Å)
View Details