Vishay Precision Group Photodiodes TEMD5020X01

Description
Photodiode PIN Chip 900nm
Request a Quote Datasheet
Description
Photodiode PIN Chip 900nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 7103822P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
7103822P
Photodiodes 7103822P
Photodiode PIN Chip 900nm

Photodiode PIN Chip 900nm

Supplier's Site
Photodiodes - 7103822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
7103822
Photodiodes 7103822
Photodiode PIN Chip 900nm

Photodiode PIN Chip 900nm

Supplier's Site
Photodiodes - 1652704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1652704
Photodiodes 1652704
Photodiode PIN Chip 900nm

Photodiode PIN Chip 900nm

Supplier's Site
Sensors, Transducers - Optical Sensors - Photodiodes - 978546-TEMD5020X01 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
978546-TEMD5020X01
Sensors, Transducers - Optical Sensors - Photodiodes 978546-TEMD5020X01
Win Source Part Number: 978546-TEMD5020X01 Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Tape & Reel Response Time: 100ns Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60 V Viewing Angle: 130° Wavelength: 900nm Spectral Range: 430nm ~ 1100nm Current - Dark (Typ): 2nA Active Area: 4.4mm2 Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Vishay Semiconductor Opto Division Other Names: 751-1047-6,751-1047- 1,751-1047-2 Base Product Number: TEMD5020

Win Source Part Number: 978546-TEMD5020X01
Category: Sensors, Transducers>Optical Sensors - Photodiodes
Package: Tape & Reel
Response Time: 100ns
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 60 V
Viewing Angle: 130°
Wavelength: 900nm
Spectral Range: 430nm ~ 1100nm
Current - Dark (Typ): 2nA
Active Area: 4.4mm2
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.1050
Mfr: Vishay Semiconductor Opto Division
Other Names: 751-1047-6,751-1047-1,751-1047-2
Base Product Number: TEMD5020

Buy Now Datasheet
Photodiodes - 751-1047-6-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1047-6-ND
Photodiodes 751-1047-6-ND
Photodiode 900nm 100ns 130° 4-SMD, No Lead

Photodiode 900nm 100ns 130° 4-SMD, No Lead

Buy Now Datasheet
Photodiodes - 751-1047-1-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1047-1-ND
Photodiodes 751-1047-1-ND
Photodiode 900nm 100ns 130° 4-SMD, No Lead

Photodiode 900nm 100ns 130° 4-SMD, No Lead

Buy Now Datasheet
Photodiodes - 751-1047-2-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1047-2-ND
Photodiodes 751-1047-2-ND
Photodiode 900nm 100ns 130° 4-SMD, No Lead

Photodiode 900nm 100ns 130° 4-SMD, No Lead

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - TEMD5020X01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
TEMD5020X01
Sensors, Transducers - Optical Sensors - Photodiodes TEMD5020X01
SENSOR PHOTODIODE 900NM 4SMD

SENSOR PHOTODIODE 900NM 4SMD

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
TEMD5020X01
Photodiodes TEMD5020X01
Photodiodes Top view 430-1100nm +/-65 deg

Photodiodes Top view 430-1100nm +/-65 deg

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 7103822P 7103822 978546-TEMD5020X01 751-1047-6-ND TEMD5020X01 TEMD5020X01
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode PIN Photodiode
Photodiode Spectral Response Visible; IR Visible; IR IR
Spectral Response Range 430 nm (4300 Å) 430 to 1100 nm (4300 to 11000 Å) 430 to 1100 nm (4300 to 11000 Å)
Peak Sensitivity Wavelength 900 nm (9000 Å) 900 nm (9000 Å) 900 nm (9000 Å)
Photodiode Package Flat Top Flat Top SMT; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Photo IC for optical link - S11355-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 200-1100 nm - 819D-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Custom Silicon Photodiode -  - Quantum Devices, Inc.
Quantum Devices, Inc.
Specs
Photodiode Type PN Photodiode
Photodiode Material Silicon
View Details