Vishay Precision Group Photodiodes BPV22F

Description
Photodiode 950nm 120° Radial, Side View
Request a Quote Datasheet
Description
Photodiode 950nm 120° Radial, Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 751-1006-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1006-ND
Photodiodes 751-1006-ND
Photodiode 950nm 120° Radial, Side View

Photodiode 950nm 120° Radial, Side View

Buy Now Datasheet
Photodiodes - 2576815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2576815
Photodiodes 2576815
PHOTO PIN DIODE SV FILTR 950-e4

PHOTO PIN DIODE SV FILTR 950-e4

Supplier's Site
Photodiodes - 2576816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2576816
Photodiodes 2576816
PHOTO PIN DIODE SV FILTR 950-e4

PHOTO PIN DIODE SV FILTR 950-e4

Supplier's Site
Photodiodes - 2576816P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2576816P
Photodiodes 2576816P
PHOTO PIN DIODE SV FILTR 950-e4

PHOTO PIN DIODE SV FILTR 950-e4

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
BPV22F
Photodiodes BPV22F
Photodiodes Sideview 870-1050nm +/-60 deg

Photodiodes Sideview 870-1050nm +/-60 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - BPV22F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BPV22F
Sensors, Transducers - Optical Sensors - Photodiodes BPV22F
SENSOR PHOTODIODE 950NM RADIAL

SENSOR PHOTODIODE 950NM RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 751-1006-ND 2576815 BPV22F BPV22F
Product Name Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR IR
Spectral Response Range 870 to 1050 nm (8700 to 10500 Å) 870 nm (8700 Å)
Peak Sensitivity Wavelength 950 nm (9500 Å) 950 nm (9500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1787-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 730 nm (3200 to 7300 Å)
Peak Sensitivity Wavelength 560 nm (5600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Custom Silicon Photodiode -  - Quantum Devices, Inc.
Quantum Devices, Inc.
Specs
Photodiode Type PN Photodiode
Photodiode Material Silicon
View Details