onsemi Photodiodes ARRAYC-60035-4P-BGA

Description
Photodiode 420nm 9-EBGA
Request a Quote Datasheet
Description
Photodiode 420nm 9-EBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 5556-ARRAYC-60035-4P-BGA-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 420nm 9-EBGA

Photodiode 420nm 9-EBGA

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - ARRAYC-60035-4P-BGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
ARRAYC-60035-4P-BGA
Sensors, Transducers - Optical Sensors - Photodiodes ARRAYC-60035-4P-BGA
SENSOR PHOTODIODE 420NM 9EBGA

SENSOR PHOTODIODE 420NM 9EBGA

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes C-ARRAY 6MM 35U 2X2

Photodiodes C-ARRAY 6MM 35U 2X2

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes
Product Number 5556-ARRAYC-60035-4P-BGA-ND ARRAYC-60035-4P-BGA ARRAYC-60035-4P-BGA
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Peak Sensitivity Wavelength 420 nm (4200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photo IC for optical link - S8046 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 2.03 mm (0.0800 inch)
View Details