Lite-On Electronics, Inc. Photodiodes LTR-516AD

Description
Photodiode 940nm 50ns Radial
Request a Quote Datasheet
Description
Photodiode 940nm 50ns Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 160-1032-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
160-1032-ND
Photodiodes 160-1032-ND
Photodiode 940nm 50ns Radial

Photodiode 940nm 50ns Radial

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - LTR-516AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
LTR-516AD
Sensors, Transducers - Optical Sensors - Photodiodes LTR-516AD
SENSOR PHOTODIODE 940NM RADIAL

SENSOR PHOTODIODE 940NM RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
LTR-516AD
Photodiodes LTR-516AD
Photodiodes Phototrans Filtered

Photodiodes Phototrans Filtered

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes
Product Number 160-1032-ND LTR-516AD LTR-516AD
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 770 to 1000 nm (7700 to 10000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
Photodiode Package Leaded; THT; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Triple Silicon Photodiode - PR5020/21 - PREMA Semiconductor GmbH
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response Visible; IR
Peak Sensitivity Wavelength 830 nm (8300 Å)
View Details