Vishay Intertechnology, Inc. Photodiodes BP104S

Description
Photodiode 950nm 100ns 130° 2-DIP
Request a Quote Datasheet
Description
Photodiode 950nm 100ns 130° 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - BP104S-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
BP104S-ND
Photodiodes BP104S-ND
Photodiode 950nm 100ns 130° 2-DIP

Photodiode 950nm 100ns 130° 2-DIP

Buy Now Datasheet
Photodiodes - 2444681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2444681
Photodiodes 2444681
PHOTO PIN DIODE TOP VIEW FILTR 950NM-e3

PHOTO PIN DIODE TOP VIEW FILTR 950NM-e3

Supplier's Site
Photodiodes - 2444681P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2444681P
Photodiodes 2444681P
PHOTO PIN DIODE TOP VIEW FILTR 950NM-e3

PHOTO PIN DIODE TOP VIEW FILTR 950NM-e3

Supplier's Site
Photodiodes - 2444680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2444680
Photodiodes 2444680
Vishay BP104S Silicon PIN Photodiode

Vishay BP104S Silicon PIN Photodiode

Supplier's Site
Sensors, Transducers - Optical Sensors - Photodiodes - BP104S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BP104S
Sensors, Transducers - Optical Sensors - Photodiodes BP104S
SENSOR PHOTODIODE 950NM 2DIP

SENSOR PHOTODIODE 950NM 2DIP

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
BP104S
Photodiodes BP104S
Photodiodes PIN Photodiode 950nm

Photodiodes PIN Photodiode 950nm

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes Photodiodes
Product Number BP104S-ND 2444681 BP104S BP104S
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR IR
Spectral Response Range 870 to 1050 nm (8700 to 10500 Å) 870 nm (8700 Å)
Peak Sensitivity Wavelength 950 nm (9500 Å) 950 nm (9500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G17192-003K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response IR
Spectral Response Range 900 to 2100 nm (9000 to 21000 Å)
Peak Sensitivity Wavelength 1950 nm (19500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 1.52 mm (0.0600 inch)
View Details