TT Electronics Photodiodes OPR5925

Description
Photodiode 890nm
Request a Quote Datasheet
Description
Photodiode 890nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 365-1873-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
365-1873-ND
Photodiodes 365-1873-ND
Photodiode 890nm

Photodiode 890nm

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - OPR5925 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
OPR5925
Sensors, Transducers - Optical Sensors - Photodiodes OPR5925
SENSOR PHOTODIODE 890NM SMD

SENSOR PHOTODIODE 890NM SMD

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
OPR5925
Photodiodes OPR5925
Photodiodes Photodiode Four Element

Photodiodes Photodiode Four Element

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes
Product Number 365-1873-ND OPR5925 OPR5925
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 890 nm (8900 Å)
Photodiode Package SMT
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Si photodiodes - S1226-5BK - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 2.03 mm (0.0800 inch)
View Details