Photodiode 940nm 100ns 130° 4-SMD, No Lead
Photodiode 940nm 100ns 130° 4-SMD, No Lead
Photodiode 940nm 100ns 130° 4-SMD, No Lead
SENSOR PHOTODIODE 940NM 4SMD
Photodiodes Top view 790-1050nm +/-65 deg
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 9190736 | 7103831P | 751-1048-6-ND | TEMD5110X01 | TEMD5110X01 |
| Product Name | Photodiodes | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes | Photodiodes |
| Photodiode Spectral Response | IR | IR | IR | ||
| Spectral Response Range | 790 to 1050 nm (7900 to 10500 Å) | 790 nm (7900 Å) | 790 to 1050 nm (7900 to 10500 Å) | ||
| Peak Sensitivity Wavelength | 940 nm (9400 Å) | 940 nm (9400 Å) | 940 nm (9400 Å) | ||
| Photodiode Material | Silicon; Si | ||||
| Photodiode Package | Top View | Top View | SMT; 4-SMD, No Lead |