SENSOR PHOTODIODE 420NM 4SMD
Photodiode 420nm 600ps 4-SMD, No Lead
SENSOR PHOTODIODE 420NM 4SMD
Photodiodes C-SERIES 3MM 20U MLP
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | 5556-MICROFC-30020-SMT-TRCT-ND | MICROFC-30020-SMT-TR |
| Product Name | Photodiodes | Photodiodes |
| Photodiode Type | Avalanche Photodiode | |
| Spectral Response Range | 300 to 950 nm (3000 to 9500 Å) | |
| Peak Sensitivity Wavelength | 420 nm (4200 Å) | |
| Photodiode Package | SMT; 4-SMD, No Lead |