Vishay Intertechnology, Inc. Photodiodes BPW34S

Description
Photodiode 900nm 130° 2-DIP
Request a Quote Datasheet
Description
Photodiode 900nm 130° 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - BPW34S-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
BPW34S-ND
Photodiodes BPW34S-ND
Photodiode 900nm 130° 2-DIP

Photodiode 900nm 130° 2-DIP

Buy Now Datasheet
Photodiode PIN Chip 900nm 2-Pin Tube - BPW34S - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Photodiode PIN Chip 900nm 2-Pin Tube
BPW34S
Photodiode PIN Chip 900nm 2-Pin Tube BPW34S
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - BPW34S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BPW34S
Sensors, Transducers - Optical Sensors - Photodiodes BPW34S
SENSOR PHOTODIODE 900NM 2DIP

SENSOR PHOTODIODE 900NM 2DIP

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
BPW34S
Photodiodes BPW34S
Photodiodes Top view 430-1100nm +/-65 deg

Photodiodes Top view 430-1100nm +/-65 deg

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes Photodiodes
Product Number BPW34S-ND BPW34S BPW34S BPW34S
Product Name Photodiodes Photodiode PIN Chip 900nm 2-Pin Tube Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 430 to 1100 nm (4300 to 11000 Å) 900 nm (9000 Å)
Peak Sensitivity Wavelength 900 nm (9000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

APD modules - C12702-11 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Active Area Diameter or Length 1 mm (0.0394 inch)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 1.52 mm (0.0600 inch)
View Details