Broadcom Inc. Photodiodes AFBR-S4N44P163

Description
Photodiode 420nm Array - 16 Element
Request a Quote Datasheet
Description
Photodiode 420nm Array - 16 Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 516-4329-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
516-4329-ND
Photodiodes 516-4329-ND
Photodiode 420nm Array - 16 Element

Photodiode 420nm Array - 16 Element

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
AFBR-S4N44P163
Photodiodes AFBR-S4N44P163
Photodiodes SiPM PCB 4x4 4mm 30um NUVHD

Photodiodes SiPM PCB 4x4 4mm 30um NUVHD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 516-4329-ND AFBR-S4N44P163
Product Name Photodiodes Photodiodes
Photodiode Type Avalanche Photodiode
Spectral Response Range 300 to 900 nm (3000 to 9000 Å)
Peak Sensitivity Wavelength 420 nm (4200 Å)
Photodiode Package SMT; Array - 16 Element
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S8890-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
View Details
Photodiodes - 51-KPDE150-H45-B-ND - DigiKey
California Eastern Laboratories - CEL
Specs
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Photodiode Package THT; TO-18-4 Metal Can
Active Area Diameter or Length 1.5 mm (0.0591 inch)
View Details