onsemi Photodiodes ARRAYC-30035-144P-PCB

Description
Photodiode 420nm 84-CLCC Window (J-Lead)
Request a Quote Datasheet
Description
Photodiode 420nm 84-CLCC Window (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 5556-ARRAYC-30035-144P-PCB-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 420nm 84-CLCC Window (J-Lead)

Photodiode 420nm 84-CLCC Window (J-Lead)

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - ARRAYC-30035-144P-PCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
ARRAYC-30035-144P-PCB
Sensors, Transducers - Optical Sensors - Photodiodes ARRAYC-30035-144P-PCB
SENSOR PHOTODIODE 420NM 84CLCC

SENSOR PHOTODIODE 420NM 84CLCC

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes C-ARRAY 3MM 35U 12X12

Photodiodes C-ARRAY 3MM 35U 12X12

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes
Product Number 5556-ARRAYC-30035-144P-PCB-ND ARRAYC-30035-144P-PCB ARRAYC-30035-144P-PCB
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Peak Sensitivity Wavelength 420 nm (4200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays - S14833 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Custom Silicon Photodiode -  - Quantum Devices, Inc.
Quantum Devices, Inc.
Specs
Photodiode Type PN Photodiode
Photodiode Material Silicon
View Details