TT Electronics Photodiodes OPR5911

Description
Photodiode 890nm
Request a Quote Datasheet
Description
Photodiode 890nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 365-1872-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
365-1872-ND
Photodiodes 365-1872-ND
Photodiode 890nm

Photodiode 890nm

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - OPR5911 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
OPR5911
Sensors, Transducers - Optical Sensors - Photodiodes OPR5911
SENSOR PHOTODIODE 890NM SMD

SENSOR PHOTODIODE 890NM SMD

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
OPR5911
Photodiodes OPR5911
Photodiodes Quad Photodiode

Photodiodes Quad Photodiode

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes
Product Number 365-1872-ND OPR5911 OPR5911
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 890 nm (8900 Å)
Photodiode Package SMT
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si photodiodes - S12497 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 3.1 mm (0.1220 inch)
View Details