onsemi Photodiodes MICROFC-10020-SMT-TR

Description
Photodiode 420nm 300ps 4-SMD, No Lead
Request a Quote Datasheet
Description
Photodiode 420nm 300ps 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 5556-MICROFC-10020-SMT-TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 420nm 300ps 4-SMD, No Lead

Photodiode 420nm 300ps 4-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes C-SERIES 1MM 20U MLP

Photodiodes C-SERIES 1MM 20U MLP

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - MICROFC-10020-SMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
MICROFC-10020-SMT-TR
Sensors, Transducers - Optical Sensors - Photodiodes MICROFC-10020-SMT-TR
SENSOR PHOTODIODE 420NM 4SMD

SENSOR PHOTODIODE 420NM 4SMD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes
Product Number 5556-MICROFC-10020-SMT-TR-ND MICROFC-10020-SMT-TR MICROFC-10020-SMT-TR
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type Avalanche Photodiode
Spectral Response Range 300 to 950 nm (3000 to 9500 Å)
Peak Sensitivity Wavelength 420 nm (4200 Å)
Photodiode Package SMT; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si photodiodes - S3590-08 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
2 suppliers
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 3.1 mm (0.1220 inch)
View Details