TT Electronics
Photodiodes
OPR5913
Description
Photodiode 880nm
Request a Quote
Email Supplier
Datasheet
Description
Photodiode 880nm
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Photodiodes |
Photodiodes |
|
Product Number
|
OPR5913-ND |
OPR5913 |
|
Product Name
|
Photodiodes |
Photodiodes |
|
Photodiode Type
|
PIN Photodiode
|
|
|
Photodiode Spectral Response
|
IR
|
|
|
Spectral Response Range
|
400 to 1100 nm (4000 to 11000 Å)
|
|
|
Peak Sensitivity Wavelength
|
880 nm (8800 Å)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Spectral Response Range
400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
Hamamatsu Photonics Europe
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Photodiode Spectral Response
UV; Visible; IR
Spectral Response Range
190 to 2940 nm (1900 to 29400 Å)
Active Area Diameter or Length
17 mm (0.6693 inch)
View Details