PIN Photodiode in 5 mm (T1 ¾) Plastic Package, Radiant Sensitive Area 1 x 1 mm², Half Angle ±10 °
Photodiode 850nm 5ns 20° Radial
| OSRAM Opto Semiconductors | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | SFH 213 | 6548902P | 6548902 | 475-SFH213-ND | SFH 213 |
| Product Name | PIN Photodiodes in Through hole package | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Photodiode Type | PIN Photodiode | PIN Photodiode | |||
| Photodiode Spectral Response | IR | Visible; IR | Visible; IR | IR | |
| Spectral Response Range | 400 to 1100 nm (4000 to 11000 Å) | 400 nm (4000 Å) | 400 to 1100 nm (4000 to 11000 Å) | 400 to 1100 nm (4000 to 11000 Å) | |
| Peak Sensitivity Wavelength | 850 nm (8500 Å) | 850 nm (8500 Å) | 850 nm (8500 Å) | 850 nm (8500 Å) | |
| Photodiode Package | Leaded | T-1 3/4 | T-1 3/4 | Leaded; THT; Radial |