Vishay Precision Group Photodiodes BPW83

Description
PIN Photodiode 950nm 65deg Side-View
Request a Quote Datasheet
Description
PIN Photodiode 950nm 65deg Side-View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 8151254P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
8151254P
Photodiodes 8151254P
PIN Photodiode 950nm 65deg Side-View

PIN Photodiode 950nm 65deg Side-View

Supplier's Site
Photodiodes - 1452723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1452723
Photodiodes 1452723
PIN Photodiode 950nm 65deg Side-View

PIN Photodiode 950nm 65deg Side-View

Supplier's Site
Photodiodes - BPW83-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
BPW83-ND
Photodiodes BPW83-ND
Photodiode 950nm 130° Radial, Side View

Photodiode 950nm 130° Radial, Side View

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
BPW83
Photodiodes BPW83
Photodiodes Sideview 790-1050nm +/-65 deg

Photodiodes Sideview 790-1050nm +/-65 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - BPW83 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BPW83
Sensors, Transducers - Optical Sensors - Photodiodes BPW83
SENSOR PHOTODIODE 950NM RADIAL

SENSOR PHOTODIODE 950NM RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 8151254P 1452723 BPW83-ND BPW83 BPW83
Product Name Photodiodes Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode PIN Photodiode
Photodiode Spectral Response Visible; IR Visible; IR IR
Spectral Response Range 790 nm (7900 Å) 790 to 1050 nm (7900 to 10500 Å) 790 to 1050 nm (7900 to 10500 Å)
Peak Sensitivity Wavelength 950 nm (9500 Å) 950 nm (9500 Å) 950 nm (9500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays - S12858-422 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Photodiode Material Silicon
Array Array
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 1.52 mm (0.0600 inch)
View Details