Lite-On Electronics, Inc. Photodiodes HSDL-5400#031

Description
Photodiode 875nm 110° 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Photodiode 875nm 110° 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 160-HSDL-5400#031CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 875nm 110° 2-SMD, Z-Bend

Photodiode 875nm 110° 2-SMD, Z-Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
HSDL-5400#031
Photodiodes HSDL-5400#031
Photodiodes Polyled Detector Z-bend

Photodiodes Polyled Detector Z-bend

Buy Now
Sensors, Transducers - Optical Sensors - Photodiodes - HSDL-5400#031 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
HSDL-5400#031
Sensors, Transducers - Optical Sensors - Photodiodes HSDL-5400#031
SENSOR PHOTODIODE 875NM 2SMD

SENSOR PHOTODIODE 875NM 2SMD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes
Product Number 160-HSDL-5400#031CT-ND HSDL-5400#031 HSDL-5400#031
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 770 to 1000 nm (7700 to 10000 Å)
Peak Sensitivity Wavelength 875 nm (8750 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S2386-18L - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details