onsemi Photodiodes MICROFC-10020-SMT-TR1

Description
Photodiode 420nm 300ps 4-SMD, No Lead
Request a Quote Datasheet
Description
Photodiode 420nm 300ps 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 5556-MICROFC-10020-SMT-TR1-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 420nm 300ps 4-SMD, No Lead

Photodiode 420nm 300ps 4-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes C-SERIES 1MM 20U MLP

Photodiodes C-SERIES 1MM 20U MLP

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - MICROFC-10020-SMT-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
MICROFC-10020-SMT-TR1
Sensors, Transducers - Optical Sensors - Photodiodes MICROFC-10020-SMT-TR1
SENSOR PHOTODIODE 420NM 4SMD

SENSOR PHOTODIODE 420NM 4SMD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes
Product Number 5556-MICROFC-10020-SMT-TR1-ND MICROFC-10020-SMT-TR1 MICROFC-10020-SMT-TR1
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type Avalanche Photodiode
Spectral Response Range 300 to 950 nm (3000 to 9500 Å)
Peak Sensitivity Wavelength 420 nm (4200 Å)
Photodiode Package SMT; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S9055-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 700 nm (7000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 190 to 10600 nm (1900 to 106000 Å)
Active Area Diameter or Length 50 mm (1.97 inch)
View Details