onsemi Photodiodes ARRAYC-30020-16P-PCB

Description
Photodiodes C-ARRAY 3MM 20U 4X4
Datasheet
Description
Photodiodes C-ARRAY 3MM 20U 4X4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Photodiodes C-ARRAY 3MM 20U 4X4

Photodiodes C-ARRAY 3MM 20U 4X4

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Photodiodes
Product Number ARRAYC-30020-16P-PCB
Product Name Photodiodes
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Si photodiodes - S14537-150 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 28 mm (1.1 inch)
Active Area Height 28 mm (1.1 inch)
View Details
Photointerrupters - Slot Type - Transistor Output - GP1S196HCPSF-ND - DigiKey
Specs
Photodiode Package SMT; 4-SMD
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details