onsemi Photodiodes MICROFJ-30035-TSV-TR1

Description
Photodiode 420nm 110ps 8-WBGA
Request a Quote Datasheet
Description
Photodiode 420nm 110ps 8-WBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 5556-MICROFJ-30035-TSV-TR1-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 420nm 110ps 8-WBGA

Photodiode 420nm 110ps 8-WBGA

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - 1004307-MICROFJ-30035-TSV-TR1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
1004307-MICROFJ-30035-TSV-TR1
Sensors, Transducers - Optical Sensors - Photodiodes 1004307-MICROFJ-30035-TSV-TR1
Win Source Part Number: 1004307-MICROFJ-3003 5-TSV-TR1 Category: Sensors, Transducers>Optical Sensors - Photodiodes Series: J-SERIES SIPM Package: Strip Response Time: 110ps Standard Package: 1 Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 24.7 V Wavelength: 420nm Spectral Range: 200nm ~ 900nm Current - Dark (Typ): 1.9µA Active Area: 9.43mm² Package / Case: 8-WBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: onsemi Other Names: MICROFJ-30035-TSV-TR 1OS Base Product Number: MICROFJ

Win Source Part Number: 1004307-MICROFJ-30035-TSV-TR1
Category: Sensors, Transducers>Optical Sensors - Photodiodes
Series: J-SERIES SIPM
Package: Strip
Response Time: 110ps
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 24.7 V
Wavelength: 420nm
Spectral Range: 200nm ~ 900nm
Current - Dark (Typ): 1.9µA
Active Area: 9.43mm²
Package / Case: 8-WBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.1050
Mfr: onsemi
Other Names: MICROFJ-30035-TSV-TR1OS
Base Product Number: MICROFJ

Buy Now Datasheet
Photodiodes - 1859624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1859624
Photodiodes 1859624
J-SERIES 3MM 35U TSV

J-SERIES 3MM 35U TSV

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes J-SERIES 3MM 35U TSV

Photodiodes J-SERIES 3MM 35U TSV

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - MICROFJ-30035-TSV-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
MICROFJ-30035-TSV-TR1
Sensors, Transducers - Optical Sensors - Photodiodes MICROFJ-30035-TSV-TR1
SENSOR PHOTODIODE 420NM 8WBGA

SENSOR PHOTODIODE 420NM 8WBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 5556-MICROFJ-30035-TSV-TR1-ND 1004307-MICROFJ-30035-TSV-TR1 1859624 MICROFJ-30035-TSV-TR1 MICROFJ-30035-TSV-TR1
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type Avalanche Photodiode
Spectral Response Range 200 to 900 nm (2000 to 9000 Å) 200 to 900 nm (2000 to 9000 Å)
Peak Sensitivity Wavelength 420 nm (4200 Å) 970 nm (9700 Å)
Photodiode Package SMT; 8-WBGA Smt
Rise Time 0.1100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si photodiodes - S1337-16BQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Custom Silicon Photodiode -  - Quantum Devices, Inc.
Quantum Devices, Inc.
Specs
Photodiode Type PN Photodiode
Photodiode Material Silicon
View Details