First Sensor AG Quadrant PIN Photodiodes (QP), Series Q 3001386

Description
Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment. Features: Small gap areas Low dark current High shunt resistance High resolution A special version for 1064 nm is also available
Datasheet
Description
Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment. Features: Small gap areas Low dark current High shunt resistance High resolution A special version for 1064 nm is also available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quadrant PIN Photodiodes (QP), Series Q - 3001386 - First Sensor AG
Berlin, Germany
Quadrant PIN Photodiodes (QP), Series Q
3001386
Quadrant PIN Photodiodes (QP), Series Q 3001386
Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment. Features: Small gap areas Low dark current High shunt resistance High resolution A special version for 1064 nm is also available

Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment.

Features:

  • Small gap areas
  • Low dark current
  • High shunt resistance
  • High resolution
  • A special version for 1064 nm is also available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001386
Photodiodes 3001386
Photodiodes QP154-Q TO (TO1032i)

Photodiodes QP154-Q TO (TO1032i)

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001386 3001386
Product Name Quadrant PIN Photodiodes (QP), Series Q Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 1064 nm (10640 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
APD modules - C12703-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Active Area Diameter or Length 3 mm (0.1181 inch)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 1125-1324-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
View Details