Vishay Precision Group Photodiodes BPW24R

Description
Photodiode 900nm 24° Radial, Lensed Metal Can, TO-46-2
Request a Quote Datasheet
Description
Photodiode 900nm 24° Radial, Lensed Metal Can, TO-46-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 751-1014-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1014-ND
Photodiodes 751-1014-ND
Photodiode 900nm 24° Radial, Lensed Metal Can, TO-46-2

Photodiode 900nm 24° Radial, Lensed Metal Can, TO-46-2

Buy Now Datasheet
Photodiodes - 7082816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
7082816
Photodiodes 7082816
Photodiode PIN Chip 900nm 0.6A/W

Photodiode PIN Chip 900nm 0.6A/W

Supplier's Site
Photodiodes - 7082816P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
7082816P
Photodiodes 7082816P
Photodiode PIN Chip 900nm 0.6A/W

Photodiode PIN Chip 900nm 0.6A/W

Supplier's Site
Photodiodes - 1461423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1461423
Photodiodes 1461423
Photodiode PIN Chip 900nm 0.6A/W

Photodiode PIN Chip 900nm 0.6A/W

Supplier's Site
Sensors, Transducers - Optical Sensors - Photodiodes - BPW24R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BPW24R
Sensors, Transducers - Optical Sensors - Photodiodes BPW24R
SENSOR PHOTODIODE 900NM RADIAL

SENSOR PHOTODIODE 900NM RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
BPW24R
Photodiodes BPW24R
Photodiodes TO-18 400-1100nm +/-12 deg

Photodiodes TO-18 400-1100nm +/-12 deg

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 751-1014-ND 7082816 7082816P BPW24R BPW24R
Product Name Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR Visible; IR Visible; IR
Spectral Response Range 600 to 1050 nm (6000 to 10500 Å) 600 to 1050 nm (6000 to 10500 Å) 600 nm (6000 Å)
Peak Sensitivity Wavelength 900 nm (9000 Å) 900 nm (9000 Å) 900 nm (9000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 5.3 in., 400-1100 nm - 819C-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays - S12859-122 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Photodiode Material Silicon
Array Array
View Details
Dual-Photodiode with a Common Cathode - PR5010 - PREMA Semiconductor GmbH
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response Visible; IR
Peak Sensitivity Wavelength 630 nm (6300 Å)
View Details