First Sensor AG Avalanche Photodiode (APD), Series 8 with Bandpass Filter 3001396

Description
Due to their high gain and speed, these APDs are suitable for many industrial applications such as distance measurement, laser scanning and optical communication. Special features Maximum sensitivity at 800 nm Optimized for high speeds Low temperature coefficient Fast rise time Potentially low bias operation Low capacitance
Datasheet
Description
Due to their high gain and speed, these APDs are suitable for many industrial applications such as distance measurement, laser scanning and optical communication. Special features Maximum sensitivity at 800 nm Optimized for high speeds Low temperature coefficient Fast rise time Potentially low bias operation Low capacitance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avalanche Photodiode (APD), Series 8 with Bandpass Filter - 3001396 - First Sensor AG
Berlin, Germany
Avalanche Photodiode (APD), Series 8 with Bandpass Filter
3001396
Avalanche Photodiode (APD), Series 8 with Bandpass Filter 3001396
Due to their high gain and speed, these APDs are suitable for many industrial applications such as distance measurement, laser scanning and optical communication. Special features Maximum sensitivity at 800 nm Optimized for high speeds Low temperature coefficient Fast rise time Potentially low bias operation Low capacitance

Due to their high gain and speed, these APDs are suitable for many industrial applications such as distance measurement, laser scanning and optical communication.

Special features

  • Maximum sensitivity at 800 nm
  • Optimized for high speeds
  • Low temperature coefficient
  • Fast rise time
  • Potentially low bias operation
  • Low capacitance
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001396
Photodiodes 3001396
Photodiodes AD500-8 SMD (LCC6.1f; BP635;80-120V)

Photodiodes AD500-8 SMD (LCC6.1f; BP635;80-120V)

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001396 3001396
Product Name Avalanche Photodiode (APD), Series 8 with Bandpass Filter Photodiodes
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 750 to 820 nm (7500 to 8200 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G12182-205K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 2050 nm (9000 to 20500 Å)
Peak Sensitivity Wavelength 1950 nm (19500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Photodiode Material Silicon
View Details