Vishay Precision Group Photodiodes TEMD1000

Description
Photodiode 940nm 4ns 30°
Request a Quote Datasheet
Description
Photodiode 940nm 4ns 30°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 751-1043-1-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1043-1-ND
Photodiodes 751-1043-1-ND
Photodiode 940nm 4ns 30°

Photodiode 940nm 4ns 30°

Buy Now Datasheet
Photodiodes - 751-1043-6-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1043-6-ND
Photodiodes 751-1043-6-ND
Photodiode 940nm 4ns 30°

Photodiode 940nm 4ns 30°

Buy Now Datasheet
Photodiodes - 751-1043-2-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1043-2-ND
Photodiodes 751-1043-2-ND
Photodiode 940nm 4ns 30°

Photodiode 940nm 4ns 30°

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
TEMD1000
Photodiodes TEMD1000
Photodiodes Reverse gullwing 790-1050nm +/-15 deg

Photodiodes Reverse gullwing 790-1050nm +/-15 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - TEMD1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
TEMD1000
Sensors, Transducers - Optical Sensors - Photodiodes TEMD1000
SENSOR PHOTODIODE 940NM

SENSOR PHOTODIODE 940NM

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes
Product Number 751-1043-1-ND TEMD1000 TEMD1000
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 790 to 1050 nm (7900 to 10500 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
Photodiode Package SMT
Unlock Full Specs
to access all available technical data

Similar Products

Segmented Si photodiodes - S4204 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
2 suppliers
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 1.52 mm (0.0600 inch)
View Details