PIN Photodiode in 5 mm (T1 ¾) Plastic Package, Radiant Sensitive Area 1 x 1 mm², Half Angle ±10 °
Photodiode 900nm 5ns 20° Radial
ams OSRAM SFH 213 FA Photodiode
50V 900nm 750nm~1100nm 1nA Plugin,D=4.8mm Photodiodes ROHS
| OSRAM Opto Semiconductors | DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | SFH 213 FA | 475-SFH213FA-ND | 9128564 | 6548895P | SFH 213 FA | SFH 213 FA |
| Product Name | PIN Photodiodes in Through hole package | Photodiodes | Photodiodes | Photodiodes | Optocoupler/LED/Digital Tube/Photoelectric Device >> Photodiodes | Photodiodes |
| Photodiode Type | PIN Photodiode | PIN Photodiode | ||||
| Photodiode Spectral Response | IR | IR | IR | IR | ||
| Spectral Response Range | 750 to 1100 nm (7500 to 11000 Å) | 750 to 1100 nm (7500 to 11000 Å) | 750 to 1100 nm (7500 to 11000 Å) | 750 nm (7500 Å) | 750 to 1100 nm (7500 to 11000 Å) | |
| Peak Sensitivity Wavelength | 900 nm (9000 Å) | 900 nm (9000 Å) | 900 nm (9000 Å) | 900 nm (9000 Å) | 900 nm (9000 Å) | |
| Photodiode Package | Leaded | Leaded; THT; Radial | T-1 3/4 | T-1 3/4 |