Vishay Intertechnology, Inc. Photodiodes BPV23NFL

Description
Photodiode 950nm 70ns 120° Radial
Request a Quote Datasheet
Description
Photodiode 950nm 70ns 120° Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - BPV23NFL-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
BPV23NFL-ND
Photodiodes BPV23NFL-ND
Photodiode 950nm 70ns 120° Radial

Photodiode 950nm 70ns 120° Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
BPV23NFL
Photodiodes BPV23NFL
Photodiodes Sideview 790-1050nm +/-60 deg

Photodiodes Sideview 790-1050nm +/-60 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - BPV23NFL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BPV23NFL
Sensors, Transducers - Optical Sensors - Photodiodes BPV23NFL
SENSOR PHOTODIODE 950NM RADIAL

SENSOR PHOTODIODE 950NM RADIAL

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes
Product Number BPV23NFL-ND BPV23NFL BPV23NFL
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 870 to 1050 nm (8700 to 10500 Å)
Peak Sensitivity Wavelength 950 nm (9500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S3204-09 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
Dual Silicon Photodiode - PR5030 - PREMA Semiconductor GmbH
PREMA Semiconductor GmbH
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response Visible; IR
Peak Sensitivity Wavelength 830 nm (8300 Å)
View Details