Vishay Precision Group Photodiodes BPW20RF

Description
Photodiode 920nm 100° Radial, Lensed Metal Can, 2 Lead
Request a Quote Datasheet
Description
Photodiode 920nm 100° Radial, Lensed Metal Can, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 751-1012-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1012-ND
Photodiodes 751-1012-ND
Photodiode 920nm 100° Radial, Lensed Metal Can, 2 Lead

Photodiode 920nm 100° Radial, Lensed Metal Can, 2 Lead

Buy Now Datasheet
Photodiodes - 7082804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
7082804
Photodiodes 7082804
Photodiode PIN Chip 920nm TO-5

Photodiode PIN Chip 920nm TO-5

Supplier's Site
Photodiodes - 7082804P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
7082804P
Photodiodes 7082804P
Photodiode PIN Chip 920nm TO-5

Photodiode PIN Chip 920nm TO-5

Supplier's Site
Photodiodes - 1452618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1452618
Photodiodes 1452618
Photodiode PIN Chip 920nm TO-5

Photodiode PIN Chip 920nm TO-5

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
BPW20RF
Photodiodes BPW20RF
Photodiodes 10V 300mW 920nm

Photodiodes 10V 300mW 920nm

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - BPW20RF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BPW20RF
Sensors, Transducers - Optical Sensors - Photodiodes BPW20RF
SENSOR PHOTODIODE 920NM RADIAL

SENSOR PHOTODIODE 920NM RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 751-1012-ND 7082804 7082804P BPW20RF BPW20RF
Product Name Photodiodes Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR Visible; IR
Spectral Response Range 550 to 1040 nm (5500 to 10400 Å) 400 to 1100 nm (4000 to 11000 Å) 400 nm (4000 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å) 920 nm (9200 Å) 920 nm (9200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S3204-08 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Custom Silicon Photodiode -  - Quantum Devices, Inc.
Quantum Devices, Inc.
Specs
Photodiode Type PN Photodiode
Photodiode Material Silicon
View Details