onsemi Photodiodes MICROFJ-40035-TSV-TR1

Description
Photodiode 420nm 110ps 14-WBGA
Request a Quote Datasheet
Description
Photodiode 420nm 110ps 14-WBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 5556-MICROFJ-40035-TSV-TR1-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 420nm 110ps 14-WBGA

Photodiode 420nm 110ps 14-WBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes J-SERIES 4MM 35U TSV

Photodiodes J-SERIES 4MM 35U TSV

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - MICROFJ-40035-TSV-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
MICROFJ-40035-TSV-TR1
Sensors, Transducers - Optical Sensors - Photodiodes MICROFJ-40035-TSV-TR1
SENSOR PHOTODIODE 420NM 14WBGA

SENSOR PHOTODIODE 420NM 14WBGA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes
Product Number 5556-MICROFJ-40035-TSV-TR1-ND MICROFJ-40035-TSV-TR1 MICROFJ-40035-TSV-TR1
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type Avalanche Photodiode
Spectral Response Range 200 to 900 nm (2000 to 9000 Å)
Peak Sensitivity Wavelength 420 nm (4200 Å)
Photodiode Package SMT; 14-WBGA
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photo IC for optical link - P16548-01AT - Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Universal Semiconductor, Inc.
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1170 nm (4000 to 11700 Å)
Photodiode Material Silicon
View Details