onsemi Photodiodes ARRAYC-60035-64P-PCB

Description
Photodiode
Request a Quote Datasheet
Description
Photodiode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 5556-ARRAYC-60035-64P-PCB-ND - DigiKey
Thief River Falls, MN, United States
Photodiode

Photodiode

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - ARRAYC-60035-64P-PCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
ARRAYC-60035-64P-PCB
Sensors, Transducers - Optical Sensors - Photodiodes ARRAYC-60035-64P-PCB
SENSOR PHOTODIODE 420NM 84CLCC

SENSOR PHOTODIODE 420NM 84CLCC

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes C-ARRAY 6MM 35U 8X8

Photodiodes C-ARRAY 6MM 35U 8X8

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes
Product Number 5556-ARRAYC-60035-64P-PCB-ND ARRAYC-60035-64P-PCB ARRAYC-60035-64P-PCB
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Peak Sensitivity Wavelength 420 nm (4200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1226-18BQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Custom Silicon Photodiode -  - Quantum Devices, Inc.
Quantum Devices, Inc.
Specs
Photodiode Type PN Photodiode
Photodiode Material Silicon
View Details