onsemi Photodiodes ARRAYJ-30020-64P-PCB

Description
Photodiodes J-ARRAY 3MM 20U 8X8
Datasheet
Description
Photodiodes J-ARRAY 3MM 20U 8X8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Photodiodes J-ARRAY 3MM 20U 8X8

Photodiodes J-ARRAY 3MM 20U 8X8

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Photodiodes
Product Number ARRAYJ-30020-64P-PCB
Product Name Photodiodes
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S3590-08 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
2 suppliers
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 250 to 2940 nm (2500 to 29400 Å)
Active Area Diameter or Length 29 mm (1.14 inch)
View Details