Vishay Precision Group Photodiodes BPV23NF

Description
PHOTO PIN DIODE SV FILTR 870-e4
Request a Quote Datasheet
Description
PHOTO PIN DIODE SV FILTR 870-e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 2576820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2576820
Photodiodes 2576820
PHOTO PIN DIODE SV FILTR 870-e4

PHOTO PIN DIODE SV FILTR 870-e4

Supplier's Site
Photodiodes - 2576821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2576821
Photodiodes 2576821
PHOTO PIN DIODE SV FILTR 870-e4

PHOTO PIN DIODE SV FILTR 870-e4

Supplier's Site
Photodiodes - 2576821P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2576821P
Photodiodes 2576821P
PHOTO PIN DIODE SV FILTR 870-e4

PHOTO PIN DIODE SV FILTR 870-e4

Supplier's Site
Photodiodes - 751-1009-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1009-ND
Photodiodes 751-1009-ND
Photodiode 950nm 120° Radial, Side View

Photodiode 950nm 120° Radial, Side View

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - BPV23NF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BPV23NF
Sensors, Transducers - Optical Sensors - Photodiodes BPV23NF
SENSOR PHOTODIODE 950NM RADIAL

SENSOR PHOTODIODE 950NM RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
BPV23NF
Photodiodes BPV23NF
Photodiodes Sideview 790-1050nm +/-60 deg

Photodiodes Sideview 790-1050nm +/-60 deg

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 2576820 751-1009-ND BPV23NF BPV23NF
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode
Spectral Response Range 790 to 1050 nm (7900 to 10500 Å) 870 to 1050 nm (8700 to 10500 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å) 950 nm (9500 Å)
Photodiode Package Leaded Leaded; THT; Radial, Side View
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
InGaAs APDs - G8931-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 950 to 1700 nm (9500 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details
Photointerrupters - Slot Type - Transistor Output - 846-RPI-579N1-ND - DigiKey
Specs
Photodiode Package THT; PCB Mount
Rise Time 10000 ns
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details