Vishay Intertechnology, Inc. Photodiodes BPW82

Description
Photodiode 950nm 100ns 130° 2-DIP
Request a Quote Datasheet
Description
Photodiode 950nm 100ns 130° 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - BPW82-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
BPW82-ND
Photodiodes BPW82-ND
Photodiode 950nm 100ns 130° 2-DIP

Photodiode 950nm 100ns 130° 2-DIP

Buy Now Datasheet
Photodiodes - 2444683P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2444683P
Photodiodes 2444683P
PHOTO PIN DIODE SV FILTR 870-e4

PHOTO PIN DIODE SV FILTR 870-e4

Supplier's Site
Photodiodes - 2444682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2444682
Photodiodes 2444682
PHOTO PIN DIODE SV FILTR 870-e4

PHOTO PIN DIODE SV FILTR 870-e4

Supplier's Site
Photodiodes - 2444683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2444683
Photodiodes 2444683
PHOTO PIN DIODE SV FILTR 870-e4

PHOTO PIN DIODE SV FILTR 870-e4

Supplier's Site
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BPW82
Sensors, Transducers - Optical Sensors - Photodiodes BPW82
SENSOR PHOTODIODE 950NM 2DIP

SENSOR PHOTODIODE 950NM 2DIP

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
BPW82
Photodiodes BPW82
Photodiodes Sideview 790-1050nm +/-65 deg

Photodiodes Sideview 790-1050nm +/-65 deg

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes Photodiodes
Product Number BPW82-ND 2444683P BPW82 BPW82
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR IR
Spectral Response Range 790 to 1050 nm (7900 to 10500 Å) 790 nm (7900 Å)
Peak Sensitivity Wavelength 950 nm (9500 Å) 950 nm (9500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G12180-120A - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1670 nm (9000 to 16700 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details