onsemi Photodiodes MICROFC-10010-SMT-TR

Description
Photodiode 420nm 300ps 4-SMD, No Lead
Request a Quote Datasheet
Description
Photodiode 420nm 300ps 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 5556-MICROFC-10010-SMT-TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 420nm 300ps 4-SMD, No Lead

Photodiode 420nm 300ps 4-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes C-SERIES 1MM 10U MLP

Photodiodes C-SERIES 1MM 10U MLP

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 5556-MICROFC-10010-SMT-TR-ND MICROFC-10010-SMT-TR
Product Name Photodiodes Photodiodes
Photodiode Type Avalanche Photodiode
Spectral Response Range 300 to 950 nm (3000 to 9500 Å)
Peak Sensitivity Wavelength 420 nm (4200 Å)
Photodiode Package SMT; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1227-66BR - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 340 to 1000 nm (3400 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Specs
Spectral Response Range 420 to 1120 nm (4200 to 11200 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å)
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details