onsemi Photodiodes ARRAYJ-60035-64P-PCB

Description
Photodiode 420nm Array - 8 Element
Request a Quote Datasheet
Description
Photodiode 420nm Array - 8 Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 5556-ARRAYJ-60035-64P-PCB-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 420nm Array - 8 Element

Photodiode 420nm Array - 8 Element

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - ARRAYJ-60035-64P-PCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
ARRAYJ-60035-64P-PCB
Sensors, Transducers - Optical Sensors - Photodiodes ARRAYJ-60035-64P-PCB
SENSOR PHOTODIODE 420NM ARRAY

SENSOR PHOTODIODE 420NM ARRAY

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes J-ARRAY 6MM 35U 8X8

Photodiodes J-ARRAY 6MM 35U 8X8

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes
Product Number 5556-ARRAYJ-60035-64P-PCB-ND ARRAYJ-60035-64P-PCB ARRAYJ-60035-64P-PCB
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Peak Sensitivity Wavelength 420 nm (4200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photo IC for laser beam synchronous detection - S9684-01 - Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Number of Array Elements 2
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 3.17 mm (0.1250 inch)
View Details