Vishay Precision Group Photodiodes BPW21R

Description
Photodiode PIN Chip 565nm TO-5
Request a Quote Datasheet
Description
Photodiode PIN Chip 565nm TO-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 7082813P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
7082813P
Photodiodes 7082813P
Photodiode PIN Chip 565nm TO-5

Photodiode PIN Chip 565nm TO-5

Supplier's Site
Photodiodes - 7082813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
7082813
Photodiodes 7082813
Photodiode PIN Chip 565nm TO-5

Photodiode PIN Chip 565nm TO-5

Supplier's Site
Photodiodes - 1777627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1777627
Photodiodes 1777627
Photodiode PIN Chip 565nm TO-5

Photodiode PIN Chip 565nm TO-5

Supplier's Site
Photodiodes - 751-1013-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1013-ND
Photodiodes 751-1013-ND
Photodiode 565nm 100° Radial, Lensed Metal Can, 2 Lead

Photodiode 565nm 100° Radial, Lensed Metal Can, 2 Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
BPW21R
Photodiodes BPW21R
Photodiodes 50 Degree 300mW

Photodiodes 50 Degree 300mW

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - BPW21R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BPW21R
Sensors, Transducers - Optical Sensors - Photodiodes BPW21R
SENSOR PHOTODIODE 565NM RADIAL

SENSOR PHOTODIODE 565NM RADIAL

Supplier's Site
Photodiode, Silicon Pin; TO-5; 9 muA (Typ.); 450 mV (Typ.); 2 nA (Typ.); -55 de - 70061725 - Allied Electronics, Inc.
Fort Worth, TX, USA
Photodiode, Silicon Pin; TO-5; 9 muA (Typ.); 450 mV (Typ.); 2 nA (Typ.); -55 de
70061725
Photodiode, Silicon Pin; TO-5; 9 muA (Typ.); 450 mV (Typ.); 2 nA (Typ.); -55 de 70061725
Silicon PN Photodiode, TO-5 Package, 9 μA (Typ.) Short Circuit Current, -0.05 %⁄K (Typ.) Temperature Coefficient High sensitivity Low dark current High shunt resistance Excellent linearity For photodiode and photovoltaic cell operation Lead-free component BPW21R is a planar silicon PN photodiode in a hermetically sealed short TO-5 case, especially designed for high precision linear applications. Due to its extremely high dark resistance, the short circuit photocurrent is linear over seven decades of illumi

Silicon PN Photodiode, TO-5 Package, 9 μA (Typ.) Short Circuit Current, -0.05 %⁄K (Typ.) Temperature Coefficient

  • High sensitivity
  • Low dark current
  • High shunt resistance
  • Excellent linearity
  • For photodiode and photovoltaic cell operation
  • Lead-free component
    BPW21R is a planar silicon PN photodiode in a hermetically sealed short TO-5 case, especially designed for high precision linear applications. Due to its extremely high dark resistance, the short circuit photocurrent is linear over seven decades of illumi
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 7082813P 7082813 751-1013-ND BPW21R BPW21R 70061725
Product Name Photodiodes Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiode, Silicon Pin; TO-5; 9 muA (Typ.); 450 mV (Typ.); 2 nA (Typ.); -55 de
Photodiode Type PIN Photodiode PIN Photodiode PIN Photodiode
Photodiode Spectral Response Visible Visible Visible
Spectral Response Range 420 nm (4200 Å) 420 to 675 nm (4200 to 6750 Å) 420 to 675 nm (4200 to 6750 Å) 420 to 675 nm (4200 to 6750 Å)
Peak Sensitivity Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Photodiode Package TO-5 To-5 Leaded; THT; Radial, Lensed Metal Can, 2 Lead THT; TO-5
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si photodiode arrays with amplifier - S11865-128 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si-PIN X-ray Detector - XPIN® XT-AB - MOXTEK, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Photodiode Material Silicon
View Details