Win Source Part Number: 1353290-MICROFJ-3003
Category: Sensors, Transducers - Optical Sensors - Photodiodes
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Mfr: onsemi
Series: J-SERIES SIPM
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WBGA
Base Product Number: MICROFJ
Mounting Type: Surface Mount
HTSUS: 8541.49.1050
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 24.7 V
Diode Type: Avalanche
Response Time: 110ps
Wavelength: 420nm
Spectral Range: 200nm ~ 900nm
Current - Dark (Typ): 1.9µA
Active Area: 9.43mm²
Photodiode 420nm 110ps 8-WBGA
Photodiode 420nm 110ps 8-WBGA
Photodiode 420nm 110ps 8-WBGA
Photodiodes J-SERIES 3MM 35U TSV
SENSOR PHOTODIODE 420NM 8WBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 1353290-MICROFJ-30035-TSV-TR | 5556-MICROFJ-30035-TSV-TRDKR-ND | MICROFJ-30035-TSV-TR | MICROFJ-30035-TSV-TR |
| Product Name | Sensors, Transducers - Optical Sensors - Photodiodes | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Photodiode Type | Avalanche Photodiode | |||
| Spectral Response Range | 200 to 900 nm (2000 to 9000 Å) | |||
| Peak Sensitivity Wavelength | 420 nm (4200 Å) | |||
| Photodiode Package | SMT; 8-WBGA |