Vishay Intertechnology, Inc. Photodiodes BPV22NFL

Description
Photodiode 940nm 100ns 120° 2-SIP
Request a Quote Datasheet
Description
Photodiode 940nm 100ns 120° 2-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - BPV22NFL-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
BPV22NFL-ND
Photodiodes BPV22NFL-ND
Photodiode 940nm 100ns 120° 2-SIP

Photodiode 940nm 100ns 120° 2-SIP

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - 1354021-BPV22NFL - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
1354021-BPV22NFL
Sensors, Transducers - Optical Sensors - Photodiodes 1354021-BPV22NFL
Win Source Part Number: 1354021-BPV22NFL Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Bulk Product Status: Active Package / Case: 2-SIP Base Product Number: BPV22 Mounting Type: Through Hole HTSUS: 8541.49.1050 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Diode Type: PIN Viewing Angle: 120° Response Time: 100ns Wavelength: 940nm Spectral Range: 790nm ~ 1050nm Current - Dark (Typ): 2nA Active Area: 7.5mm²

Win Source Part Number: 1354021-BPV22NFL
Category: Sensors, Transducers - Optical Sensors - Photodiodes
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Package: Bulk
Product Status: Active
Package / Case: 2-SIP
Base Product Number: BPV22
Mounting Type: Through Hole
HTSUS: 8541.49.1050
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Diode Type: PIN
Viewing Angle: 120°
Response Time: 100ns
Wavelength: 940nm
Spectral Range: 790nm ~ 1050nm
Current - Dark (Typ): 2nA
Active Area: 7.5mm²

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - BPV22NFL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BPV22NFL
Sensors, Transducers - Optical Sensors - Photodiodes BPV22NFL
SENSOR PHOTODIODE 940NM 2DIP

SENSOR PHOTODIODE 940NM 2DIP

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
BPV22NFL
Photodiodes BPV22NFL
Photodiodes Sideview 790-1050nm +/-60 deg

Photodiodes Sideview 790-1050nm +/-60 deg

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes Photodiodes
Product Number BPV22NFL-ND 1354021-BPV22NFL BPV22NFL BPV22NFL
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 790 to 1050 nm (7900 to 10500 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S1336-44BK - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
D Series, Metal Package - PIN-13DI - OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
View Details