TT Electronics Photodiodes OPF792

Description
Photodiode 800nm 2ns
Request a Quote Datasheet
Description
Photodiode 800nm 2ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 365-1846-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
365-1846-ND
Photodiodes 365-1846-ND
Photodiode 800nm 2ns

Photodiode 800nm 2ns

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
OPF792
Photodiodes OPF792
Photodiodes Pin Photodiode

Photodiodes Pin Photodiode

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 365-1846-ND OPF792
Product Name Photodiodes Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 800 to 1000 nm (8000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S1337-21 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 150 to 20000 nm (1500 to 200000 Å)
Active Area Diameter or Length 26 mm (1.02 inch)
View Details