onsemi Sensors, Transducers - Optical Sensors - Photodiodes MICROFC-60035-SMT-TR

Description
Win Source Part Number: 1350737-MICROFC-6003 5-SMT-TR Category: Sensors, Transducers - Optical Sensors - Photodiodes Series: C-SERIES SIPM Package: Tape & Reel Response Time: 1ns Standard Package: 3,000 Diode Type: Avalanche Wavelength: 420nm Color - Enhanced: Blue Spectral Range: 300nm ~ 950nm Current - Dark (Typ): 618nA Active Area: 36mm² Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: onsemi Base Product Number: MICROFC Voltage - DC Reverse (Vr) (Max): 24.7 V
Request a Quote
Description
Win Source Part Number: 1350737-MICROFC-6003 5-SMT-TR Category: Sensors, Transducers - Optical Sensors - Photodiodes Series: C-SERIES SIPM Package: Tape & Reel Response Time: 1ns Standard Package: 3,000 Diode Type: Avalanche Wavelength: 420nm Color - Enhanced: Blue Spectral Range: 300nm ~ 950nm Current - Dark (Typ): 618nA Active Area: 36mm² Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: onsemi Base Product Number: MICROFC Voltage - DC Reverse (Vr) (Max): 24.7 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1350737-MICROFC-60035-SMT-TR is a Silicon Photomultiplier (SiPM) from the C-Series by onsemi, designed for low-light applications. It features a compact 6mm x 6mm surface mount package that is compatible with standard lead-free reflow soldering processes. This photodiode has a peak wavelength sensitivity of 420nm and operates effectively across a spectral range of 300nm to 950nm. The device exhibits a low dark current of 618nA and a dark count rate of up to 3400 kHz, making it suitable for applications requiring high sensitivity and low noise. The recommended operating voltage is up to 24.7V, with a breakdown voltage of approximately 24.7V. The sensor is capable of fast output with a rise time of 1ns and a signal pulse width of 3.2ns, which is beneficial for ultrafast timing applications. With an active area of 36mm² and a maximum operating temperature range of -40°C to 85°C, this photodiode is versatile for various environmental conditions. The product is delivered in tape and reel format, with a standard package quantity of 3,000 units, making it suitable for high-volume applications.

Datasheet Summary
Powered by GS/AI

The 1350737-MICROFC-60035-SMT-TR is a Silicon Photomultiplier (SiPM) from the C-Series by onsemi, designed for low-light applications. It features a compact 6mm x 6mm surface mount package that is compatible with standard lead-free reflow soldering processes. This photodiode has a peak wavelength sensitivity of 420nm and operates effectively across a spectral range of 300nm to 950nm. The device exhibits a low dark current of 618nA and a dark count rate of up to 3400 kHz, making it suitable for applications requiring high sensitivity and low noise. The recommended operating voltage is up to 24.7V, with a breakdown voltage of approximately 24.7V. The sensor is capable of fast output with a rise time of 1ns and a signal pulse width of 3.2ns, which is beneficial for ultrafast timing applications. With an active area of 36mm² and a maximum operating temperature range of -40°C to 85°C, this photodiode is versatile for various environmental conditions. The product is delivered in tape and reel format, with a standard package quantity of 3,000 units, making it suitable for high-volume applications.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photodiodes - 1350737-MICROFC-60035-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
1350737-MICROFC-60035-SMT-TR
Sensors, Transducers - Optical Sensors - Photodiodes 1350737-MICROFC-60035-SMT-TR
Win Source Part Number: 1350737-MICROFC-6003 5-SMT-TR Category: Sensors, Transducers - Optical Sensors - Photodiodes Series: C-SERIES SIPM Package: Tape & Reel Response Time: 1ns Standard Package: 3,000 Diode Type: Avalanche Wavelength: 420nm Color - Enhanced: Blue Spectral Range: 300nm ~ 950nm Current - Dark (Typ): 618nA Active Area: 36mm² Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: onsemi Base Product Number: MICROFC Voltage - DC Reverse (Vr) (Max): 24.7 V

Win Source Part Number: 1350737-MICROFC-60035-SMT-TR
Category: Sensors, Transducers - Optical Sensors - Photodiodes
Series: C-SERIES SIPM
Package: Tape & Reel
Response Time: 1ns
Standard Package: 3,000
Diode Type: Avalanche
Wavelength: 420nm
Color - Enhanced: Blue
Spectral Range: 300nm ~ 950nm
Current - Dark (Typ): 618nA
Active Area: 36mm²
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.1050
Mfr: onsemi
Base Product Number: MICROFC
Voltage - DC Reverse (Vr) (Max): 24.7 V

Buy Now Datasheet
Photodiodes - 5556-MICROFC-60035-SMT-TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 420nm 1ns 4-SMD, No Lead

Photodiode 420nm 1ns 4-SMD, No Lead

Buy Now Datasheet
Photodiodes - 5556-MICROFC-60035-SMT-TRCT-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PHOTODIODE 420NM 4SMD

SENSOR PHOTODIODE 420NM 4SMD

Buy Now Datasheet
Photodiodes - 5556-MICROFC-60035-SMT-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PHOTODIODE 420NM 4SMD

SENSOR PHOTODIODE 420NM 4SMD

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - MICROFC-60035-SMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
MICROFC-60035-SMT-TR
Sensors, Transducers - Optical Sensors - Photodiodes MICROFC-60035-SMT-TR
SENSOR PHOTODIODE 420NM 4SMD

SENSOR PHOTODIODE 420NM 4SMD

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes C-SERIES 6MM 35U MLP

Photodiodes C-SERIES 6MM 35U MLP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 1350737-MICROFC-60035-SMT-TR 5556-MICROFC-60035-SMT-TR-ND MICROFC-60035-SMT-TR MICROFC-60035-SMT-TR
Product Name Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Type Avalanche Photodiode
Spectral Response Range 300 to 950 nm (3000 to 9500 Å)
Peak Sensitivity Wavelength 420 nm (4200 Å)
Photodiode Package SMT; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S2506-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 760 to 1100 nm (7600 to 11000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Micropac Industries, Inc.
Specs
Photodiode Type PN Photodiode; PIN Photodiode (optional feature)
Photodiode Spectral Response Visible
Spectral Response Range 290 to 1200 nm (2900 to 12000 Å)
View Details