Vishay Precision Group Photodiodes TEMD5080X01

Description
Photodiode 940nm 40ns 130° 2-SMD, No Lead
Request a Quote Datasheet
Description
Photodiode 940nm 40ns 130° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - TEMD5080X01DKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 940nm 40ns 130° 2-SMD, No Lead

Photodiode 940nm 40ns 130° 2-SMD, No Lead

Buy Now Datasheet
Photodiodes - TEMD5080X01TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
TEMD5080X01TR-ND
Photodiodes TEMD5080X01TR-ND
Photodiode 940nm 40ns 130° 2-SMD, No Lead

Photodiode 940nm 40ns 130° 2-SMD, No Lead

Buy Now Datasheet
Photodiodes - TEMD5080X01CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
TEMD5080X01CT-ND
Photodiodes TEMD5080X01CT-ND
Photodiode 940nm 40ns 130° 2-SMD, No Lead

Photodiode 940nm 40ns 130° 2-SMD, No Lead

Buy Now Datasheet
Photodiodes - 7105045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
7105045
Photodiodes 7105045
Vishay TEMD5080X01 Photodiode

Vishay TEMD5080X01 Photodiode

Supplier's Site
Photodiodes - 7105045P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
7105045P
Photodiodes 7105045P
Vishay TEMD5080X01 Photodiode

Vishay TEMD5080X01 Photodiode

Supplier's Site
Photodiodes - 1652709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1652709
Photodiodes 1652709
Vishay TEMD5080X01 Photodiode

Vishay TEMD5080X01 Photodiode

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
TEMD5080X01
Photodiodes TEMD5080X01
Photodiodes Top view 350-1100nm +/-65 deg

Photodiodes Top view 350-1100nm +/-65 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - TEMD5080X01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
TEMD5080X01
Sensors, Transducers - Optical Sensors - Photodiodes TEMD5080X01
SENSOR PHOTODIODE 940NM 2SMD

SENSOR PHOTODIODE 940NM 2SMD

Supplier's Site
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Photodiodes
TEMD5080X01
Optocoupler/LED/Digital Tube/Photoelectric Device >> Photodiodes TEMD5080X01
25V 940nm 350nm~1100nm ±65° 2nA SMD,4.2x5mm Photodiodes ROHS

25V 940nm 350nm~1100nm ±65° 2nA SMD,4.2x5mm Photodiodes ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number TEMD5080X01DKR-ND 7105045 7105045P TEMD5080X01 TEMD5080X01 TEMD5080X01
Product Name Photodiodes Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Optocoupler/LED/Digital Tube/Photoelectric Device >> Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR UV; Visible; IR UV; Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å) 350 to 1100 nm (3500 to 11000 Å) 350 nm (3500 Å) 350 to 1100 nm (3500 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å) 940 nm (9400 Å) 940 nm (9400 Å) 940 nm (9400 Å)
Photodiode Package SMT; 2-SMD, No Lead Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
APD modules - C12703-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Active Area Diameter or Length 3 mm (0.1181 inch)
View Details
Photodiodes - 1125-1422-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Spectral Response IR
Spectral Response Range 250 to 1100 nm (2500 to 11000 Å)
Peak Sensitivity Wavelength 950 nm (9500 Å)
View Details
2 suppliers