Vishay Precision Group Photodiodes BPV10NF

Description
IR Photodiode PIN 940nm 0.55A/W
Request a Quote Datasheet
Description
IR Photodiode PIN 940nm 0.55A/W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 6997607P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
6997607P
Photodiodes 6997607P
IR Photodiode PIN 940nm 0.55A/W

IR Photodiode PIN 940nm 0.55A/W

Supplier's Site
Photodiodes - 6997607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
6997607
Photodiodes 6997607
IR Photodiode PIN 940nm 0.55A/W

IR Photodiode PIN 940nm 0.55A/W

Supplier's Site
Photodiodes - 1652577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1652577
Photodiodes 1652577
IR Photodiode PIN 940nm 0.55A/W

IR Photodiode PIN 940nm 0.55A/W

Supplier's Site
Photodiodes - 751-1002-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1002-ND
Photodiodes 751-1002-ND
Photodiode 940nm 40° Radial

Photodiode 940nm 40° Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
BPV10NF
Photodiodes BPV10NF
Photodiodes T-1.75 790 to 1050nm +/-20 deg

Photodiodes T-1.75 790 to 1050nm +/-20 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - BPV10NF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BPV10NF
Sensors, Transducers - Optical Sensors - Photodiodes BPV10NF
SENSOR PHOTODIODE 940NM RADIAL

SENSOR PHOTODIODE 940NM RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 6997607P 6997607 751-1002-ND BPV10NF BPV10NF
Product Name Photodiodes Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR IR IR
Spectral Response Range 790 nm (7900 Å) 790 to 1050 nm (7900 to 10500 Å) 790 to 1050 nm (7900 to 10500 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å) 940 nm (9400 Å) 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
InGaAs photodiodes - G17190-010K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response IR
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details
Photointerrupters - Slot Type - Logic Output - 425-1954-5-ND - DigiKey
Specs
Photodiode Package Module, Connector
View Details