Photodiode 940nm 6ns 20° 2-SMD, Z-Bend
Photodiode 940nm 6ns 20° 2-SMD, Z-Bend
Photodiode 940nm 6ns 20° 2-SMD, Z-Bend
Photodiodes 2.5x2mm SMD PHOTODIODE
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | 754-2341-6-ND | AM2520PD1BT09 |
| Product Name | Photodiodes | Photodiodes |
| Photodiode Type | PIN Photodiode | |
| Photodiode Spectral Response | IR | |
| Spectral Response Range | 670 to 1070 nm (6700 to 10700 Å) | |
| Peak Sensitivity Wavelength | 940 nm (9400 Å) |