onsemi Photodiodes ARRAYJ-30035-16P-PCB

Description
Photodiode 420nm Module
Request a Quote Datasheet
Description
Photodiode 420nm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 5556-ARRAYJ-30035-16P-PCB-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 420nm Module

Photodiode 420nm Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes J-ARRAY 3MM 35U 4X4

Photodiodes J-ARRAY 3MM 35U 4X4

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 5556-ARRAYJ-30035-16P-PCB-ND ARRAYJ-30035-16P-PCB
Product Name Photodiodes Photodiodes
Peak Sensitivity Wavelength 420 nm (4200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S8552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Photodiode Material Silicon
Active Area Diameter or Length 10 mm (0.3937 inch)
View Details
APD Detector - NR6300 Series - California Eastern Laboratories - CEL
California Eastern Laboratories - CEL
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 1310 to 1550 nm (13100 to 15500 Å)
View Details