Photodiode 420nm 1ns 4-SMD, No Lead
Photodiodes C-SERIES 6MM 35U MLP
SENSOR PHOTODIODE 420NM 4SMD
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 1859609 | 5556-MICROFC-60035-SMT-TR1-ND | MICROFC-60035-SMT-TR1 | MICROFC-60035-SMT-TR1 |
| Product Name | Photodiodes | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Photodiode Spectral Response | Visible | |||
| Spectral Response Range | 300 to 950 nm (3000 to 9500 Å) | 300 to 950 nm (3000 to 9500 Å) | ||
| Peak Sensitivity Wavelength | 970 nm (9700 Å) | 420 nm (4200 Å) | ||
| Photodiode Material | Silicon; Si | |||
| Photodiode Package | Smt | SMT; 4-SMD, No Lead |