Photodiode 420nm 600ps 4-SMD, No Lead
SENSOR PHOTODIODE 420NM 4SMD
Photodiodes C-SERIES 3MM 50U MLP
SENSOR PHOTODIODE 420NM 4SMD
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 5556-MICROFC-30050-SMT-TR-ND | MICROFC-30050-SMT-TR | MICROFC-30050-SMT-TR |
| Product Name | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Photodiode Type | Avalanche Photodiode | ||
| Spectral Response Range | 300 to 950 nm (3000 to 9500 Å) | ||
| Peak Sensitivity Wavelength | 420 nm (4200 Å) | ||
| Photodiode Package | SMT; 4-SMD, No Lead |