/HOTO PIN DIODE SMD GULLWIN FILTR-e3
/HOTO PIN DIODE SMD GULLWIN FILTR-e3
/HOTO PIN DIODE SMD GULLWIN FILTR-e3
Photodiodes Gullwing 790-1050nm +/-15 deg
SENSOR PHOTODIODE 940NM
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 2308353 | 751-1044-1-ND | TEMD1020 | TEMD1020 |
| Product Name | Photodiodes | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Photodiode Type | PIN Photodiode | PIN Photodiode | ||
| Photodiode Spectral Response | IR | IR | ||
| Spectral Response Range | 370 nm (3700 Å) | 790 to 1050 nm (7900 to 10500 Å) | ||
| Peak Sensitivity Wavelength | 940 nm (9400 Å) | 940 nm (9400 Å) | ||
| Photodiode Package | Surface Mount | SMT |