Vishay Precision Group Photodiodes TEMD7100X01

Description
Photodiode PIN Chip 950nm
Request a Quote Datasheet
Description
Photodiode PIN Chip 950nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 7103844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
7103844
Photodiodes 7103844
Photodiode PIN Chip 950nm

Photodiode PIN Chip 950nm

Supplier's Site
Photodiodes - 7103844P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
7103844P
Photodiodes 7103844P
Photodiode PIN Chip 950nm

Photodiode PIN Chip 950nm

Supplier's Site
Photodiodes - 1652706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1652706
Photodiodes 1652706
Photodiode PIN Chip 950nm

Photodiode PIN Chip 950nm

Supplier's Site
Photodiodes - TEMD7100X01CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
TEMD7100X01CT-ND
Photodiodes TEMD7100X01CT-ND
Photodiode 950nm 100ns 120° 0805 (2012 Metric)

Photodiode 950nm 100ns 120° 0805 (2012 Metric)

Buy Now Datasheet
Photodiodes - TEMD7100X01DKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 950nm 100ns 120° 0805 (2012 Metric)

Photodiode 950nm 100ns 120° 0805 (2012 Metric)

Buy Now Datasheet
Photodiodes - TEMD7100X01TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
TEMD7100X01TR-ND
Photodiodes TEMD7100X01TR-ND
Photodiode 950nm 100ns 120° 0805 (2012 Metric)

Photodiode 950nm 100ns 120° 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
TEMD7100X01
Photodiodes TEMD7100X01
Photodiodes 0805 750 to 1050nm +/-60 deg

Photodiodes 0805 750 to 1050nm +/-60 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - TEMD7100X01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
TEMD7100X01
Sensors, Transducers - Optical Sensors - Photodiodes TEMD7100X01
SENSOR PHOTODIODE 950NM 0805

SENSOR PHOTODIODE 950NM 0805

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 7103844 7103844P TEMD7100X01CT-ND TEMD7100X01 TEMD7100X01
Product Name Photodiodes Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR IR IR
Spectral Response Range 750 to 1050 nm (7500 to 10500 Å) 750 nm (7500 Å) 750 to 1050 nm (7500 to 10500 Å)
Peak Sensitivity Wavelength 950 nm (9500 Å) 950 nm (9500 Å) 950 nm (9500 Å)
Photodiode Material Silicon; Si
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G12181-030K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1900 nm (9000 to 19000 Å)
Peak Sensitivity Wavelength 1750 nm (17500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details